EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-MSOP
Win Source Part Number: 1371425-93C86C-I/MS
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: 93C86
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 16Kbit
Memory Organization: 2K x 8, 1K x 16
Memory Interface: Microwire
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 2ms
IC EEPROM 16KBIT MICROWIRE 8MSOP Product overview: 93C86C-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C86C-I/MS can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT MICROWIRE 8MSOP
16Kbit SPI MSOP-8 EEPROM ROHS
IC EEPROM 16KBIT SPI 3MHZ 8MSOP
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C86C-I/MS-ND | 1371425-93C86C-I/MS | 774-93C86C-I/MS | 93C86C-I/MS | 93C86C-I/MS | 93C86C-I/MS | 66AH3054 | 93C86C-I/MS |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory >> EEPROM | Memory | Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -4.5V; 4.5 | -40degC ~ 85degC (TA) | 4.5V~5.5V | 4.5V ~ 5.5V | ||
| Cycle Time | 2.00E6 ns | 2.00E6 ns |