Microchip Technology, Inc. Memory 93C86BT-E/ST

Description
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP
Datasheet
Description
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C86BT-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C86BT-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C86BT-E/ST
Integrated Circuits (ICs) - Memory - Memory 93C86BT-E/ST
IC EEPROM 16KBIT MIC WIRE 8TSSOP

IC EEPROM 16KBIT MIC WIRE 8TSSOP

Supplier's Site
IC EEPROM 16KBIT SPI 3MHZ 8TSSOP

IC EEPROM 16KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 93C86BT-E/ST 93C86BT-E/ST 93C86BT-E/ST
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16 kbits 16 kbits 16 kbits
Package Type SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details