IC EEPROM 16KBIT MICROWIRE SOT23 Product overview: 93C86BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C86BT-E/OT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 858645-93C86BT-E/OT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 16Kb (1K x 16) SPI 3 MHz SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93C86
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93C86BT-E/OTDKR, 93C86BT-E/OT-ND, 93C86BT-E/OTTR, 93C86BT-E/OT-NDR, 93C86BT-E/OTCT
IC EEPROM 16KBIT SPI SOT23-6
EEPROM Memory IC 16Kbit Microwire 3 MHz SOT-23-6
IC EEPROM 16KBIT MICROWIRE SOT23
IC EEPROM 16KBIT SPI SOT23-6
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93C86BT-E/OT | 93C86BT-E/OTDKR-ND | 858645-93C86BT-E/OT | 93C86BT-E/OT | 93C86BT-E/OT | 93C86BT-E/OT | 93C86BT-E/OT | 61H6748 |
| Product Name | SOT23 Memory IC and Storage Component | Memory | Memory - EEPROM - 93C86BT-E/OT | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 100 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |