Microchip Technology, Inc. 16Kb 5V Microwire (3-wire) Serial EEPROM with 8-Bit Organization 93C86A

Description
The Microchip 93C86A device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86B for dedicated 16-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The 93C86A is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP and TSSOP. For product comparison, please consider: 93C86B, 93C86C Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility 2048 x 8-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (2 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 3 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8 and TSSOP-8
Datasheet
Description
The Microchip 93C86A device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86B for dedicated 16-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The 93C86A is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP and TSSOP. For product comparison, please consider: 93C86B, 93C86C Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility 2048 x 8-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (2 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 3 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8 and TSSOP-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Kb 5V Microwire (3-wire) Serial EEPROM with 8-Bit Organization - 93C86A - Microchip Technology, Inc.
Chandler, AZ, United States
16Kb 5V Microwire (3-wire) Serial EEPROM with 8-Bit Organization
93C86A
16Kb 5V Microwire (3-wire) Serial EEPROM with 8-Bit Organization 93C86A
The Microchip 93C86A device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86B for dedicated 16-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The 93C86A is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP and TSSOP. For product comparison, please consider: 93C86B, 93C86C Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility 2048 x 8-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (2 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 3 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8 and TSSOP-8

The Microchip 93C86A device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86B for dedicated 16-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The 93C86A is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP and TSSOP.

For product comparison, please consider: 93C86B, 93C86C

Additional Features

      • Industry Standard Microwire Serial I/O
      • Up to 3 MHz clock compatibility
      • 2048 x 8-Bit Organization
      • Automatic Erase All (ERAL) Before Write All (WRAL)
      • Self-Timed Erase and Write Cycles (2 ms max.)
      • Low Power Consumption:
        • Read current 100 uA (Typ), 1 mA (Max)
        • Write current 500 uA (Typ), 3 mA (Max)
        • Standby current 1 uA (Max at -40 to 85°C)
      • Software Write-Protection
      • More than 1 million erase/write cycles
      • Data retention > 200 years
      • Extended Temperature Range Available (Grade 1 as defined in AEC-Q100):
        • Grade 1 Temperature Range: -40°C to 125°C
      • Qualified for Automotive Applications
      • Factory Programming Available
      • Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8 and TSSOP-8
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 93C86A
Product Name 16Kb 5V Microwire (3-wire) Serial EEPROM with 8-Bit Organization
Memory Category EEPROM
Data Rate 3 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - A2C00042678 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers