Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 93C76CT-E/SN15KVAO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323350-93C76CT-E/SN 15KVAO Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.32.0051 Base Product Number: 93C76 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323350-93C76CT-E/SN 15KVAO Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.32.0051 Base Product Number: 93C76 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1323350-93C76CT-E/SN15KVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323350-93C76CT-E/SN15KVAO
Integrated Circuits (ICs) - Memory - Memory 1323350-93C76CT-E/SN15KVAO
Manufacturer: Microchip Technology Win Source Part Number: 1323350-93C76CT-E/SN 15KVAO Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.32.0051 Base Product Number: 93C76 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 1323350-93C76CT-E/SN15KVAO
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8, 512 x 16)
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 2ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8542.32.0051
Base Product Number: 93C76
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C76CT-E/SN15KVAO
Memory IC and Storage Component 774-93C76CT-E/SN15KVAO
IC EEPROM 8KBIT MICROWIRE 8SOIC Product overview: 93C76CT-E/SN15KVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76CT-E/SN15KV AO can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8SOIC Product overview: 93C76CT-E/SN15KVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76CT-E/SN15KVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93C76CT-E/SN15KVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 3MHZ 8SOIC

IC EEPROM 8KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 93C76CT-E/SN15KVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
93C76CT-E/SN15KVAO
Integrated Circuits (ICs) - Memory 93C76CT-E/SN15KVAO
IC EEPROM 8KBIT SPI 3MHZ 8SOIC

IC EEPROM 8KBIT SPI 3MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1323350-93C76CT-E/SN15KVAO 774-93C76CT-E/SN15KVAO 93C76CT-E/SN15KVAO 93C76CT-E/SN15KVAO 93C76CT-E/SN15KVAO
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 2.00E6 ns 2.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24CS08-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details