Microchip Technology, Inc. Memory 93C76CT-E/SN

Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C76CT-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C76CT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C76CT-E/SN
Integrated Circuits (ICs) - Memory - Memory 93C76CT-E/SN
IC EEPROM 8KBIT MICROWIRE 8SOIC

IC EEPROM 8KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 8KBIT SPI 3MHZ 8SOIC

IC EEPROM 8KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Memory - 93C76CT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 61H6703 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
61H6703
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip 61H6703
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5VRoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C76CT-E/SN-ND 93C76CT-E/SN 93C76CT-E/SN 93C76CT-E/SN 61H6703
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 4.5V ~ 5.5V -40degC ~ 125degC (TA) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details