EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-TDFN (2x3)
IC EEPROM 8KBIT SPI 3MHZ 8TDFN
IC EEPROM 8KBIT MICROWIRE 8TDFN
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TDFN (2x3)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C76CT-E/MNY-ND | 93C76CT-E/MNY | 93C76CT-E/MNY | 93C76CT-E/MNY |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Supply Voltage | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) | 4.5V ~ 5.5V |