Microchip Technology, Inc. Memory IC and Storage Component 93C76C-I/ST

Description
IC EEPROM 8KBIT MICROWIRE 8TSSOP Product overview: 93C76C-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76C-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 8KBIT MICROWIRE 8TSSOP Product overview: 93C76C-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76C-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-93C76C-I/ST
Memory IC and Storage Component 774-93C76C-I/ST
IC EEPROM 8KBIT MICROWIRE 8TSSOP Product overview: 93C76C-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76C-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8TSSOP Product overview: 93C76C-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76C-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93C76C-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-TSSOP

Buy Now Datasheet
Memory - 93C76C-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TSSOP

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 3MHZ 8TSSOP

IC EEPROM 8KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C76C-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C76C-I/ST
Integrated Circuits (ICs) - Memory - Memory 93C76C-I/ST
IC EEPROM 8KBIT MICROWIRE 8TSSOP

IC EEPROM 8KBIT MICROWIRE 8TSSOP

Supplier's Site
Eeprom, 8Kbit, Serial, 3Mhz, Tssop-8; Memory Size Microchip - 44AC3544 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, Serial, 3Mhz, Tssop-8; Memory Size Microchip
44AC3544
Eeprom, 8Kbit, Serial, 3Mhz, Tssop-8; Memory Size Microchip 44AC3544
EEPROM, 8KBIT, SERIAL, 3MHZ, TSSOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V; SupplyRoHS Compliant: Yes

EEPROM, 8KBIT, SERIAL, 3MHZ, TSSOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93C76C-I/ST 93C76C-I/ST-ND 93C76C-I/ST 93C76C-I/ST 93C76C-I/ST 44AC3544
Product Name Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, Serial, 3Mhz, Tssop-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 100 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers