Microchip Technology, Inc. Memory 93C76C-I/MS

Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-MSOP
Request a Quote
Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 93XX76A/B/C series EEPROM is an 8Kbit, low-voltage, serial Electrically Erasable PROM designed for industrial applications with a temperature range of -40°C to +85°C. It features a memory organization of 1K x 8-bit or 512 x 16-bit, depending on the specific device variant. The device operates with a supply voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 3 MHz. Key features include a Program Enable pin for write protection, self-timed erase/write cycles, and a power-on/off data protection circuit. The EEPROM is compliant with RoHS standards and is available in various package types, including MSOP and TSSOP. It offers a data retention period exceeding 200 years and an endurance of 1,000,000 erase/write cycles, making it suitable for low-power, nonvolatile memory applications.

Datasheet Summary
Powered by GS/AI

The Microchip 93XX76A/B/C series EEPROM is an 8Kbit, low-voltage, serial Electrically Erasable PROM designed for industrial applications with a temperature range of -40°C to +85°C. It features a memory organization of 1K x 8-bit or 512 x 16-bit, depending on the specific device variant. The device operates with a supply voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 3 MHz. Key features include a Program Enable pin for write protection, self-timed erase/write cycles, and a power-on/off data protection circuit. The EEPROM is compliant with RoHS standards and is available in various package types, including MSOP and TSSOP. It offers a data retention period exceeding 200 years and an endurance of 1,000,000 erase/write cycles, making it suitable for low-power, nonvolatile memory applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C76C-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-MSOP

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 3MHZ 8MSOP

IC EEPROM 8KBIT SPI 3MHZ 8MSOP

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 61H6694 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
61H6694
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 61H6694
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93C76C-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C76C-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C76C-I/MS
Integrated Circuits (ICs) - Memory - Memory 93C76C-I/MS
IC EEPROM 8KBIT MICROWIRE 8MSOP

IC EEPROM 8KBIT MICROWIRE 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C76C-I/MS-ND 93C76C-I/MS 61H6694 93C76C-I/MS 93C76C-I/MS
Product Name Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers