The 93C76C-E/ST is an 8Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via an ORG pin. The device features a Program Enable (PE) pin that allows for write protection of the entire memory array, enhancing data security. It utilizes industry-standard 3-wire serial I/O and includes self-timed erase/write cycles, ensuring efficient operation. The EEPROM is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years, making it suitable for long-term storage needs. It is available in various package types, including TSSOP, and complies with RoHS standards. The operating temperature ranges are suitable for industrial applications (-40°C to +85°C) and automotive applications (-40°C to +125°C).
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-TSSOP
IC EEPROM 8KBIT SPI 3MHZ 8TSSOP
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5VRoHS Compliant: Yes
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TSSOP
IC EEPROM 8KBIT MICROWIRE 8TSSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C76C-E/ST-ND | 93C76C-E/ST | 61H6693 | 93C76C-E/ST | 93C76C-E/ST |
| Product Name | Memory | Memory | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) |