Microchip Technology, Inc. Memory 93C76BT-I/OT

Description
EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C76BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz SOT-23-6

EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 8KBIT SPI 3MHZ SOT23-6

IC EEPROM 8KBIT SPI 3MHZ SOT23-6

Supplier's Site Datasheet
Memory - 93C76BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz SOT-23-6

EEPROM Memory IC 8Kbit Microwire 3 MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C76BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C76BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93C76BT-I/OT
IC EEPROM 8KBIT MIC WIRE SOT23-6

IC EEPROM 8KBIT MIC WIRE SOT23-6

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 61H6684 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
61H6684
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 61H6684
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C76BT-I/OTTR-ND 93C76BT-I/OT 93C76BT-I/OT 93C76BT-I/OT 61H6684
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23-6 SOT-23
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AT34C02B-TU17K7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details