Microchip Technology, Inc. Memory 93C76BT-E/OT

Description
EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C76BT-E/OT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz SOT-23-6

EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C76BT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C76BT-E/OT
Integrated Circuits (ICs) - Memory - Memory 93C76BT-E/OT
IC EEPROM 8KBIT MIC WIRE SOT23-6

IC EEPROM 8KBIT MIC WIRE SOT23-6

Supplier's Site
IC EEPROM 8KBIT SPI 3MHZ SOT23-6

IC EEPROM 8KBIT SPI 3MHZ SOT23-6

Supplier's Site Datasheet
Memory - 93C76BT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz SOT-23-6

EEPROM Memory IC 8Kbit Microwire 3 MHz SOT-23-6

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 61H6679 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
61H6679
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip 61H6679
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C76BT-E/OT-ND 93C76BT-E/OT 93C76BT-E/OT 93C76BT-E/OT 61H6679
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT-23-6 SOT-23-6 SOT-23
Supply Voltage 4.5V ~ 5.5V -40degC ~ 125degC (TA) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 27C256-25I/L268 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details