The 93C76AT-E/OT is an 8Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports a maximum clock frequency of 3 MHz. The device features a self-timed erase/write cycle capability, ensuring efficient data management. It includes a program enable pin for write protection and supports a data retention period exceeding 200 years, making it suitable for long-term storage applications. This EEPROM is available in a compact SOT-23 package, which is advantageous for space-constrained designs. It is compliant with RoHS standards and is suitable for industrial temperature ranges from -40°C to +85°C, as well as automotive applications up to +125°C. The device is characterized by a high endurance of 1,000,000 erase/write cycles, ensuring reliability in demanding environments.
Manufacturer: Microchip Technology
Win Source Part Number: 1134237-93C76AT-E/OT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-6
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Family Name: 93C76A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 2ms
Memory Interface: SPI
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): 93C76A-E/SN; 93C76AT-E/SN; 93C76AT-E/CH;
Introduction Date: May 02, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC EEPROM 8KBIT MIC WIRE SOT23-6 Product overview: 93C76AT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76AT-E/OT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz SOT-23-6
IC EEPROM 8KBIT SPI 3MHZ SOT23-6
EEPROM Memory IC 8Kbit Microwire 3 MHz SOT-23-6
IC EEPROM 8KBIT MIC WIRE SOT23-6
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1134237-93C76AT-E/OT | 774-93C76AT-E/OT | 93C76AT-E/OT-ND | 93C76AT-E/OT | 93C76AT-E/OT | 93C76AT-E/OT | 61H6655 |
| Product Name | Memory - EEPROM - 93C76AT-E/OT | SOT23 Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Cycle Time | 2.00E6 ns | 2.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Supply Voltage | 4.5 V ~ 5.5 V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 100 ns |