The 93C76A-I/ST is an 8Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and features an 8-bit word size. The device supports industrial temperature ranges from -40°C to +85°C and automotive ranges from -40°C to +125°C. It utilizes a 3-wire serial interface, making it compatible with standard SPI protocols. Key features include self-timed erase and write cycles, a program enable pin for write protection, and a data retention capability exceeding 200 years. The device is rated for 1,000,000 erase/write cycles, ensuring durability for frequent data updates. It is available in various package types, including TSSOP, making it suitable for space-constrained designs. The 93C76A-I/ST is also Pb-free and RoHS compliant, aligning with environmental standards.
IC EEPROM 8KBIT SPI 3MHZ 8TSSOP
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TSSOP
IC EEPROM 8KBIT MICROWIRE 8TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C76A-I/ST | 93C76A-I/ST | 93C76A-I/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 8 kbits | 8 kbits | 8 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |