Microchip Technology, Inc. Memory - EEPROM - 93C76-E/SN 93C76-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 908743-93C76-E/SN Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 93C76 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908743-93C76-E/SN Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 93C76 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93C76-E/SN - 908743-93C76-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C76-E/SN
908743-93C76-E/SN
Memory - EEPROM - 93C76-E/SN 908743-93C76-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 908743-93C76-E/SN Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 93C76 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 908743-93C76-E/SN
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 93C76
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C76-E/SN
Memory IC and Storage Component 774-93C76-E/SN
IC EEPROM 8KBIT MICROWIRE 8SOIC Product overview: 93C76-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8SOIC Product overview: 93C76-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8230748P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230748P
EEPROM 8230748P
EEPROM 8Kbit 1Kx8/512x16 Microwire SOIC8

EEPROM 8Kbit 1Kx8/512x16 Microwire SOIC8

Supplier's Site
EEPROM - 1784067 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784067
EEPROM 1784067
EEPROM 8Kbit 1Kx8/512x16 Microwire SOIC8

EEPROM 8Kbit 1Kx8/512x16 Microwire SOIC8

Supplier's Site
Memory - 93C76-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 2MHZ 8SOIC

IC EEPROM 8KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C76-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C76-E/SN
Integrated Circuits (ICs) - Memory - Memory 93C76-E/SN
IC EEPROM 8KBIT MICROWIRE 8SOIC

IC EEPROM 8KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 8KBIT SPI 2MHZ 8SOIC

IC EEPROM 8KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - 93C76-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 8Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Microchip - 66AH3052 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Microchip
66AH3052
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Microchip 66AH3052
EEPROM, 8KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 8KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 908743-93C76-E/SN 774-93C76-E/SN 8230748P 1784067 93C76-E/SN-ND 93C76-E/SN 93C76-E/SN 93C76-E/SN 93C76-E/SN 66AH3052
Product Name Memory - EEPROM - 93C76-E/SN Memory IC and Storage Component EEPROM EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Data Retention 200 years
Density 8 kbits 128 kbits 8 to 16 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - CAT24C04YGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers