EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
IC EEPROM 4KBIT MICROWIRE 8SOIC
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-SOIC
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5VRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C66CT-I/SN-ND | 93C66CT-I/SN | 93C66CT-I/SN | 93C66CT-I/SN | 30H4685 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | |
| Supply Voltage | 4.5V ~ 5.5V | -40degC ~ 85degC (TA) | 4.5V ~ 5.5V |