IC EEPROM 4KBIT MICROWIRE 8DIP Product overview: 93C66C-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C66C-I/P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-PDIP
Features:
IC EEPROM 4KBIT MICROWIRE 8DIP
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-PDIP
SERIAL EEPROM, 4KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:3MHzRoHS Compliant: Yes
SERIAL EEPROM, 4KBIT, 2MHZ, DIP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes
IC EEPROM 4KBIT SPI 3MHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93C66C-I/P | 93C66C-I/P-ND | 1975390 | 1975390P | 70045993 | 93C66C-I/P | 93C66C-I/P | 30H4674 | 93C66C-I/P |
| Product Name | Memory IC and Storage Component | Memory | EEPROM | EEPROM | 4K, 128 X 8 OR 64 X 16 SERIAL EE, IND | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 4Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Access Time | 200 ns | 200 ns | 200 ns | ||||||
| Data Retention | 200 years | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 4 kbits | 4 kbits | 32 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |