EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz SOT-23-6
IC EEPROM 4KBIT MIC WIRE SOT23-6
IC EEPROM 4KBIT SPI 2MHZ SOT23-6
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 4Kbit Microwire 2 MHz SOT-23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C66BT-E/OT-ND | 93C66BT-E/OT | 93C66BT-E/OT | 61H6632 | 93C66BT-E/OT |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT-23-6 | SOT-23 | SOT-23-6 | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |