EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-MSOP
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-MSOP
IC EEPROM 4KBIT MICROWIRE 8MSOP
IC EEPROM 4KBIT SPI 2MHZ 8MSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C66BT-E/MS-ND | 61H6631 | 93C66BT-E/MS | 93C66BT-E/MS | 93C66BT-E/MS |
| Product Name | Memory | Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) |