Microchip Technology, Inc. Memory 93C66BT-E/MNY

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C66BT-E/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TDFN (2x3)

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C66BT-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C66BT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 93C66BT-E/MNY
IC EEPROM 4KBIT MICROWIRE 8TDFN

IC EEPROM 4KBIT MICROWIRE 8TDFN

Supplier's Site
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 79T9127 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
79T9127
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 79T9127
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93C66BT-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TDFN (2x3)

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8TDFN

IC EEPROM 4KBIT SPI 2MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C66BT-E/MNY-ND 93C66BT-E/MNY 79T9127 93C66BT-E/MNY 93C66BT-E/MNY
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad TDFN-EP 8-WFDFN Exposed Pad
Supply Voltage 4.5V ~ 5.5V -40degC ~ 125degC (TA) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 880-SRF 55V02S C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EEPROM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details