EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-MSOP
IC EEPROM 4KBIT MICROWIRE 8MSOP Product overview: 93C66B-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C66B-I/MS can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT SPI 2MHZ 8MSOP
IC EEPROM 4KBIT MICROWIRE 8MSOP
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-MSOP
EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1976078 | 1976079P | 93C66B-I/MS-ND | 774-93C66B-I/MS | 93C66B-I/MS | 93C66B-I/MS | 93C66B-I/MS | 66AH3048 |
| Product Name | EEPROM | EEPROM | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 200 ns | 250 ns | ||||||
| Density | 4 kbits | 32 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | ||
| Pins | 8 | 8 | 8 | |||||
| Package Type | MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |