The 93C66B-E/MS is a 4Kbit low-voltage serial EEPROM from Quarktwin Technology Ltd., designed for applications requiring nonvolatile memory. It operates within a voltage range of 4.5V to 5.5V and supports a 16-bit word size. The device features low-power CMOS technology, making it suitable for energy-efficient designs. It includes self-timed erase and write cycles, automatic erase before write, and a power-on/off data protection circuit. The EEPROM supports an industry-standard 3-wire serial I/O interface and has a data retention capability exceeding 200 years, with a durability of 1,000,000 erase/write cycles. The device is available in various package types, including 8-lead MSOP, and is compliant with RoHS standards. It operates within industrial temperature ranges of -40°C to +85°C and automotive ranges of -40°C to +125°C, making it versatile for different environmental conditions.
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-MSOP
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-MSOP
IC EEPROM 4KBIT MICROWIRE 8MSOP
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 4KBIT SPI 2MHZ 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C66B-E/MS-ND | 93C66B-E/MS | 93C66B-E/MS | 61H6621 | 93C66B-E/MS |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) |