EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-DFN (2x3)
IC EEPROM 4KBIT SPI 2MHZ 8DFN
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-DFN (2x3)
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 4KBIT MICROWIRE 8DFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C66AT-I/MCTR-ND | 93C66AT-I/MC | 93C66AT-I/MC | 31K6007 | 93C66AT-I/MC |
| Product Name | Memory | Memory | Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | DFN-EP | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |