Microchip Technology, Inc. Memory - EEPROM - 93C66A-I/P 93C66A-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 802644-93C66A-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 2ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: Not Applicable Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 93C66A
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 802644-93C66A-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 2ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: Not Applicable Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 93C66A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93C66A-I/P - 802644-93C66A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C66A-I/P
802644-93C66A-I/P
Memory - EEPROM - 93C66A-I/P 802644-93C66A-I/P
Manufacturer: Microchip Technology Win Source Part Number: 802644-93C66A-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 2ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: Not Applicable Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 93C66A

Manufacturer: Microchip Technology
Win Source Part Number: 802644-93C66A-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 2ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: Not Applicable
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 93C66A

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-93C66A-I/P
Memory IC and Storage Component 774-93C66A-I/P
IC EEPROM 4KBIT MICROWIRE 8DIP Product overview: 93C66A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C66A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8DIP Product overview: 93C66A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C66A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93C66A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C66A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C66A-I/P
Integrated Circuits (ICs) - Memory - Memory 93C66A-I/P
IC EEPROM 4KBIT MICROWIRE 8DIP

IC EEPROM 4KBIT MICROWIRE 8DIP

Supplier's Site
Memory - 93C66A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
4K, 512 X 8 SERIAL EE, IND - 70045987 - Allied Electronics, Inc.
Fort Worth, TX, USA
4K, 512 X 8 SERIAL EE, IND
70045987
4K, 512 X 8 SERIAL EE, IND 70045987
Features: Automatic ERAL Before WRAL Self-Timed Erase and Write Cycle Power On/Off Data Protection Circuitry Sequential Read Function Industry Standard 3-Wire Serial I/O

Features:

  • Automatic ERAL Before WRAL
  • Self-Timed Erase and Write Cycle
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • Industry Standard 3-Wire Serial I/O
Supplier's Site
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH3046 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH3046
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH3046
EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 802644-93C66A-I/P 774-93C66A-I/P 93C66A-I/P-ND 93C66A-I/P 93C66A-I/P 93C66A-I/P 70045987 66AH3046
Product Name Memory - EEPROM - 93C66A-I/P Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory 4K, 512 X 8 SERIAL EE, IND Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Cycle Time 2.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) PDIP
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - AT24C64B-10TQ-2.7 - 862032-AT24C64B-10TQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers