EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-TSSOP
IC EEPROM 2KBIT SPI 3MHZ 8TSSOP
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-TSSOP
IC EEPROM 2KBIT MICROWIRE 8TSSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C56CT-E/ST-ND | 93C56CT-E/ST | 30H4655 | 93C56CT-E/ST | 93C56CT-E/ST |
| Product Name | Memory | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) |