EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-SOIC
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-SOIC
IC EEPROM 2KBIT MICROWIRE 8SOIC
IC EEPROM 2KBIT SPI 3MHZ 8SOIC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C56CT-E/SN-ND | 30H4654 | 93C56CT-E/SN | 93C56CT-E/SN | 93C56CT-E/SN |
| Product Name | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |