Microchip Technology, Inc. Memory 93C56C-E/ST

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C56C-E/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-TSSOP

Buy Now Datasheet
Memory - 93C56C-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-TSSOP

EEPROM Memory IC 2Kbit Microwire 3 MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 30H4644 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
30H4644
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 30H4644
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 3MHZ 8TSSOP

IC EEPROM 2KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C56C-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C56C-E/ST
Integrated Circuits (ICs) - Memory - Memory 93C56C-E/ST
IC EEPROM 2KBIT MICROWIRE 8TSSOP

IC EEPROM 2KBIT MICROWIRE 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C56C-E/ST-ND 93C56C-E/ST 30H4644 93C56C-E/ST 93C56C-E/ST
Product Name Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - CAT24AA01WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 1 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers