Microchip Technology, Inc. Memory - EEPROM - 93C56BX-I/SN 93C56BX-I/SN

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041703-93C56BX-I/SN Packaging: Bulk Mounting: SMD (SMT) Frequency: 2 MHz Memory Type: EEPROM Memory Size: 256 B Interface: Serial Access Time: 250 ns Density: 2 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 2 MHz Alternative Parts (Cross-Reference): 93C56BX-I/SN93C56BX- ISN; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041703-93C56BX-I/SN Packaging: Bulk Mounting: SMD (SMT) Frequency: 2 MHz Memory Type: EEPROM Memory Size: 256 B Interface: Serial Access Time: 250 ns Density: 2 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 2 MHz Alternative Parts (Cross-Reference): 93C56BX-I/SN93C56BX- ISN; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93C56BX-I/SN - 1041703-93C56BX-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C56BX-I/SN
1041703-93C56BX-I/SN
Memory - EEPROM - 93C56BX-I/SN 1041703-93C56BX-I/SN
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041703-93C56BX-I/SN Packaging: Bulk Mounting: SMD (SMT) Frequency: 2 MHz Memory Type: EEPROM Memory Size: 256 B Interface: Serial Access Time: 250 ns Density: 2 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 2 MHz Alternative Parts (Cross-Reference): 93C56BX-I/SN93C56BX- ISN; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041703-93C56BX-I/SN
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 2 MHz
Memory Type: EEPROM
Memory Size: 256 B
Interface: Serial
Access Time: 250 ns
Density: 2 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 2 MHz
Alternative Parts (Cross-Reference): 93C56BX-I/SN93C56BX-ISN;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
5V SOIC Memory IC and Storage Component - 774-93C56BX-I/SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Memory IC and Storage Component
774-93C56BX-I/SN
5V SOIC Memory IC and Storage Component 774-93C56BX-I/SN
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube Product overview: 93C56BX-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C56BX-I/SN can be used for catalog matching and distributor lookup.

EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube Product overview: 93C56BX-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C56BX-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1041703-93C56BX-I/SN 774-93C56BX-I/SN
Product Name Memory - EEPROM - 93C56BX-I/SN 5V SOIC Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM; EEPROM
Access Time 250 ns 250 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers