IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93C56BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C56BT-I/OT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6
IC EEPROM 2KBIT MIC WIRE SOT23-6
IC EEPROM 2KBIT SPI 2MHZ SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93C56BT-I/OT | 93C56BT-I/OTTR-ND | 61H6578 | 93C56BT-I/OT | 93C56BT-I/OT | 93C56BT-I/OT |
| Product Name | SOT23 Memory IC and Storage Component | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 250 ns | |||||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |