EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-PDIP
IC EEPROM 2KBIT MICROWIRE 8DIP Product overview: 93C56B-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C56B-I/P can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT MICROWIRE 8DIP
IC EEPROM 2KBIT SPI 2MHZ 8DIP
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP
Features:
SERIAL EEPROM, 2KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
EEPROM, 2KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C56B-I/P-ND | 774-93C56B-I/P | 93C56B-I/P | 93C56B-I/P | 93C56B-I/P | 70045980 | 61H6567 | 66AH3042 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | 2K, 128 X 16, SERIAL EE, IND | Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip | Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | PDIP | DIP | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | -40degC ~ 85degC (TA) | 4.5V ~ 5.5V | ||||
| Access Time | 250 ns | 200 ns |