Microchip Technology, Inc. Memory 93C56B-E/SN

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C56B-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 93C56B-E/SN - 850100-93C56B-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C56B-E/SN
850100-93C56B-E/SN
Memory - EEPROM - 93C56B-E/SN 850100-93C56B-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 850100-93C56B-E/SN Features: Memory IC 2 MHz Package: Tube Family Name: 93C56B Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 850100-93C56B-E/SN
Features: Memory IC 2 MHz
Package: Tube
Family Name: 93C56B
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C56B-E/SN
Memory IC and Storage Component 774-93C56B-E/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93C56B-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C56B-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93C56B-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C56B-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93C56B-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C56B-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C56B-E/SN
Integrated Circuits (ICs) - Memory - Memory 93C56B-E/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 92C7623 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
92C7623
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 92C7623
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C56B-E/SN-ND 850100-93C56B-E/SN 774-93C56B-E/SN 93C56B-E/SN 93C56B-E/SN 92C7623 93C56B-E/SN
Product Name Memory Memory - EEPROM - 93C56B-E/SN Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Surface Mount
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
400KHZ Memory IC and Storage Component - 774-CAT24C08WE-GT3 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers