Microchip Technology, Inc. Memory 93C56AT-E/OT

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C56AT-E/OT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ SOT23-6

IC EEPROM 2KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 61H6545 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
61H6545
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 61H6545
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93C56AT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6

EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C56AT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C56AT-E/OT
Integrated Circuits (ICs) - Memory - Memory 93C56AT-E/OT
IC EEPROM 2KBIT MIC WIRE SOT23-6

IC EEPROM 2KBIT MIC WIRE SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C56AT-E/OT-ND 93C56AT-E/OT 61H6545 93C56AT-E/OT 93C56AT-E/OT
Product Name Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT-23-6 SOT-23 SOT-23-6
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 40-1036-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details