Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 93C56A-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323270-93C56A-I/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93C56A-I/P-NDR Base Product Number: 93C56A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323270-93C56A-I/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93C56A-I/P-NDR Base Product Number: 93C56A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1323270-93C56A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323270-93C56A-I/P
Integrated Circuits (ICs) - Memory - Memory 1323270-93C56A-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1323270-93C56A-I/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93C56A-I/P-NDR Base Product Number: 93C56A RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323270-93C56A-I/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 2ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93C56A-I/P-NDR
Base Product Number: 93C56A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Memory - 93C56A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
EEPROM - 1976070P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976070P
EEPROM 1976070P
Microchip Technology, 93C56A-I/P

Microchip Technology, 93C56A-I/P

Supplier's Site
EEPROM - 1976070 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976070
EEPROM 1976070
Microchip Technology, 93C56A-I/P

Microchip Technology, 93C56A-I/P

Supplier's Site
EEPROM - 1976069 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976069
EEPROM 1976069
Microchip Technology, 93C56A-I/P

Microchip Technology, 93C56A-I/P

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-93C56A-I/P
Memory IC and Storage Component 774-93C56A-I/P
IC EEPROM 2KBIT MICROWIRE 8DIP Product overview: 93C56A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C56A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8DIP Product overview: 93C56A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C56A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93C56A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8DIP

IC EEPROM 2KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH3040 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH3040
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH3040
EEPROM, 2KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 2KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C56A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C56A-I/P
Integrated Circuits (ICs) - Memory - Memory 93C56A-I/P
IC EEPROM 2KBIT MICROWIRE 8DIP

IC EEPROM 2KBIT MICROWIRE 8DIP

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ 8DIP

IC EEPROM 2KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1323270-93C56A-I/P 93C56A-I/P-ND 1976070P 1976070 1976069 774-93C56A-I/P 93C56A-I/P 93C56A-I/P 66AH3040 93C56A-I/P 93C56A-I/P
Product Name Integrated Circuits (ICs) - Memory - Memory Memory EEPROM EEPROM EEPROM Memory IC and Storage Component Memory Memory Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 2.00E6 ns 2.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-DIP (0.300", 7.62mm) DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP SOIC; SSOP; DIP DIP DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V -40degC ~ 85degC (TA) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers