Microchip Technology, Inc. Memory 93C56A-E/P

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C56A-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - 93C56A-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C56A-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C56A-E/P
Integrated Circuits (ICs) - Memory - Memory 93C56A-E/P
IC EEPROM 2KBIT MICROWIRE 8DIP

IC EEPROM 2KBIT MICROWIRE 8DIP

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ 8DIP

IC EEPROM 2KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 92C7619 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
92C7619
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 92C7619
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C56A-E/P-ND 93C56A-E/P 93C56A-E/P 93C56A-E/P 92C7619
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers