EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-MSOP
IC EEPROM 2KBIT MICROWIRE 8MSOP Product overview: 93C56A-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C56A-E/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1317181-93C56A-E/MS
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 2ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93C56A-E/MS-NDR
Base Product Number: 93C56A
RoHS Status: ROHS3 Compliant
IC EEPROM 2KBIT MICROWIRE 8MSOP
IC EEPROM 2KBIT SPI 2MHZ 8MSOP
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-MSOP
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C56A-E/MS-ND | 774-93C56A-E/MS | 1317181-93C56A-E/MS | 93C56A-E/MS | 93C56A-E/MS | 93C56A-E/MS | 61H6534 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) | 4.5V ~ 5.5V | ||
| Access Time | 250 ns |