Microchip Technology, Inc. Memory 93C46CT-I/MNY

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46CT-I/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 93C46CT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 1KBIT SPI 3MHZ 8TDFN

IC EEPROM 1KBIT SPI 3MHZ 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46CT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46CT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 93C46CT-I/MNY
IC EEPROM 1KBIT MICROWIRE 8TDFN

IC EEPROM 1KBIT MICROWIRE 8TDFN

Supplier's Site
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip - 66T9848 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip
66T9848
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip 66T9848
EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46CT-I/MNY-ND 93C46CT-I/MNY 93C46CT-I/MNY 93C46CT-I/MNY 66T9848
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 9023260 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details