Microchip Technology, Inc. Memory 93C46CT-I/MC

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46CT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C46CT-I/MC
Memory IC and Storage Component 774-93C46CT-I/MC
IC EEPROM 1KBIT MICROWIRE 8DFN Product overview: 93C46CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46CT-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8DFN Product overview: 93C46CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46CT-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip - 72J4899 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip
72J4899
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip 72J4899
EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 3MHZ 8DFN

IC EEPROM 1KBIT SPI 3MHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46CT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46CT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93C46CT-I/MC
IC EEPROM 1KBIT MICROWIRE 8DFN

IC EEPROM 1KBIT MICROWIRE 8DFN

Supplier's Site
Memory - 93C46CT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-DFN (2x3)

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46CT-I/MCTR-ND 774-93C46CT-I/MC 72J4899 93C46CT-I/MC 93C46CT-I/MC 93C46CT-I/MC
Product Name Memory Memory IC and Storage Component Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 Surface Mount 4.5V ~ 5.5V
Access Time 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - CAT24C01YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details