The 93C46CT-E/ST is a 1Kbit serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports a temperature range from -40°C to +125°C, making it suitable for automotive and industrial environments. The device features a 3-wire Microwire interface, allowing for efficient data communication. It supports both 8-bit and 16-bit word sizes, with self-timed erase and write cycles, including automatic erase before write operations. The EEPROM is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. Additionally, it is RoHS compliant and available in various package types, including TSSOP and PDIP. This product is ideal for engineers seeking reliable non-volatile memory solutions in demanding applications.
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP
IC EEPROM 1KBIT MICROWIRE 8TSSOP
EEPROM, 1KBIT, 3MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 1KBIT SPI 3MHZ 8TSSOP
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C46CT-E/ST-ND | 93C46CT-E/ST | 30H4628 | 93C46CT-E/ST | 93C46CT-E/ST |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) | 4.5V ~ 5.5V |