IC EEPROM 1KBIT SPI 3MHZ DIE
EEPROM Memory IC 1Kbit Microwire 3 MHz Die
IC EEPROM 1KBIT SPI 3MHZ DIE
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C46C/W15K | 93C46C/W15K | 93C46C/W15K |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 1 kbits | 1 kbits | 1 kbits |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |