Microchip Technology, Inc. Memory 93C46C-I/P

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46C-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-PDIP

Buy Now Datasheet
EEPROM - 1976068 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976068
EEPROM 1976068
Microchip Technology, 93C46C-I/P

Microchip Technology, 93C46C-I/P

Supplier's Site
EEPROM - 1976068P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976068P
EEPROM 1976068P
Microchip Technology, 93C46C-I/P

Microchip Technology, 93C46C-I/P

Supplier's Site
EEPROM - 1976067 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976067
EEPROM 1976067
Microchip Technology, 93C46C-I/P

Microchip Technology, 93C46C-I/P

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-93C46C-I/P
Memory IC and Storage Component 774-93C46C-I/P
IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93C46C-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46C-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93C46C-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46C-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1041677-93C46C-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1041677-93C46C-I/P
Integrated Circuits (ICs) - Memory 1041677-93C46C-I/P
Win Source Part Number: 1041677-93C46C-I/P Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: SPI Alternative Parts (Cross-Reference): 93C46C-E/P; 93C46B/P; 93LC46C-I/P; CAT93C46LI-G93C46C-I -P; 93C46C-IP; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 93C46C-I/P-NDR Base Product Number: 93C46C

Win Source Part Number: 1041677-93C46C-I/P
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 2ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 93C46C-E/P; 93C46B/P; 93LC46C-I/P; CAT93C46LI-G93C46C-I-P; 93C46C-IP;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 93C46C-I/P-NDR
Base Product Number: 93C46C

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46C-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46C-I/P
Integrated Circuits (ICs) - Memory - Memory 93C46C-I/P
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site
IC EEPROM 1KBIT SPI 3MHZ 8DIP

IC EEPROM 1KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Memory - 93C46C-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-PDIP

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-PDIP

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH3038 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH3038
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH3038
EEPROM, 1KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 1KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
1K, 128 X 8 OR 64 X 16 SERIAL EE, IND - 70045974 - Allied Electronics, Inc.
Fort Worth, TX, USA
1K, 128 X 8 OR 64 X 16 SERIAL EE, IND
70045974
1K, 128 X 8 OR 64 X 16 SERIAL EE, IND 70045974
Features: Automatic ERAL Before WRAL Self-Timed Erase and Write Cycle Power On/Off Data Protection Circuitry Sequential Read Function Industry Standard 3-Wire Serial I/O

Features:

  • Automatic ERAL Before WRAL
  • Self-Timed Erase and Write Cycle
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • Industry Standard 3-Wire Serial I/O
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46C-I/P-ND 1976068 1976068P 1976067 774-93C46C-I/P 1041677-93C46C-I/P 93C46C-I/P 93C46C-I/P 93C46C-I/P 66AH3038 70045974
Product Name Memory EEPROM EEPROM EEPROM Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Microchip 1K, 128 X 8 OR 64 X 16 SERIAL EE, IND
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" SOIC; SSOP; DIP DIP; PDIP DIP DIP DIP; 8-DIP (0.300\", 7.62mm) PDIP
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Access Time 200 ns 200 ns 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers