EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC
IC EEPROM 1KBIT MICROWIRE 8SOIC
IC EEPROM 1KBIT SPI 2MHZ 8SOIC
IC,SERIAL EEPROM,64X16,CMOS,SO
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C46BXT/SN | 93C46BXT/SN | 93C46BXT/SN | 92C7616 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Ic,serial Eeprom,64X16,cmos,sop,8Pin,plastic Rohs Compliant Microchip |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |