Microchip Technology, Inc. Memory 93C46BXT-E/SN

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46BXT-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip - 61H6533 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip
61H6533
Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip 61H6533
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46BXT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46BXT-E/SN
Integrated Circuits (ICs) - Memory - Memory 93C46BXT-E/SN
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - 93C46BXT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46BXT-E/SN-ND 93C46BXT-E/SN 61H6533 93C46BXT-E/SN 93C46BXT-E/SN
Product Name Memory Memory Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 4347153 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details