Microchip Technology, Inc. Memory 93C46BT/SN

Description
IC EEPROM 1KBIT MICROWIRE 8SOIC
Request a Quote Datasheet
Description
IC EEPROM 1KBIT MICROWIRE 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-93C46BT/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Buy Now Datasheet
Memory - 150-93C46BT/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 150-93C46BT/SNCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Buy Now Datasheet
Memory - EEPROM - 93C46BT/SN - 858636-93C46BT/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C46BT/SN
858636-93C46BT/SN
Memory - EEPROM - 93C46BT/SN 858636-93C46BT/SN
Manufacturer: Microchip Technology Win Source Part Number: 858636-93C46BT/SN Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 93C46B Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93C46BT/SN-ND, 93C46BT/SN-NDR, 93C46BT/SNTR, 93C46BTSN

Manufacturer: Microchip Technology
Win Source Part Number: 858636-93C46BT/SN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 1Kb (64 x 16) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93C46B
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93C46BT/SN-ND, 93C46BT/SN-NDR, 93C46BT/SNTR, 93C46BTSN

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C46BT/SN
Memory IC and Storage Component 774-93C46BT/SN
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93C46BT/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46BT/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93C46BT/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46BT/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip - 12C2027 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip
12C2027
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip 12C2027
SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1K SPI 2MHZ 8SOIC - 536-93C46BT/SN - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K SPI 2MHZ 8SOIC
536-93C46BT/SN
IC EEPROM 1K SPI 2MHZ 8SOIC 536-93C46BT/SN
IC EEPROM 1K SPI 2MHZ 8SOIC

IC EEPROM 1K SPI 2MHZ 8SOIC

Supplier's Site
Memory - 93C46BT/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46BT/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46BT/SN
Integrated Circuits (ICs) - Memory - Memory 93C46BT/SN
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-93C46BT/SNDKR-ND 858636-93C46BT/SN 774-93C46BT/SN 12C2027 536-93C46BT/SN 93C46BT/SN 93C46BT/SN 93C46BT/SN
Product Name Memory Memory - EEPROM - 93C46BT/SN Memory IC and Storage Component Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip IC EEPROM 1K SPI 2MHZ 8SOIC Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 5V; 5V 4.5V ~ 5.5V Surface Mount
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - 3015357 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C02WE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details