EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6
IC EEPROM 1KBIT SPI 2MHZ SOT23-6
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 1KBIT MIC WIRE SOT23-6
EEPROM Memory IC 1Kbit Microwire 2 MHz SOT-23-6
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C46BT-E/OT-ND | 93C46BT-E/OT | 61H6531 | 93C46BT-E/OT | 93C46BT-E/OT |
| Product Name | Memory | Memory | Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT-23-6 | SOT-23 | SOT-23-6 | ||
| Supply Voltage | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) | 4.5V ~ 5.5V |