Microchip Technology, Inc. Memory 93C46BT-E/MNY

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 93C46BT-E/MNY is a 1Kbit low-voltage serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports a temperature range from -40°C to +125°C, making it suitable for both industrial and automotive environments. The device features a 3-wire serial interface, allowing for efficient data communication, and includes self-timed erase/write cycles with automatic erase functionality. It is capable of enduring 1,000,000 erase/write cycles and offers data retention exceeding 200 years. The 93C46BT-E/MNY is available in various package types, including 8-lead PDIP and SOIC, and is RoHS compliant. This product is ideal for applications requiring reliable non-volatile memory storage with low power consumption.

Datasheet Summary
Powered by GS/AI

The 93C46BT-E/MNY is a 1Kbit low-voltage serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports a temperature range from -40°C to +125°C, making it suitable for both industrial and automotive environments. The device features a 3-wire serial interface, allowing for efficient data communication, and includes self-timed erase/write cycles with automatic erase functionality. It is capable of enduring 1,000,000 erase/write cycles and offers data retention exceeding 200 years. The 93C46BT-E/MNY is available in various package types, including 8-lead PDIP and SOIC, and is RoHS compliant. This product is ideal for applications requiring reliable non-volatile memory storage with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46BT-E/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 93C46BT-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46BT-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46BT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 93C46BT-E/MNY
IC EEPROM 1KBIT MICROWIRE 8TDFN

IC EEPROM 1KBIT MICROWIRE 8TDFN

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8TDFN

IC EEPROM 1KBIT SPI 2MHZ 8TDFN

Supplier's Site Datasheet
Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip - 66T9846 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip
66T9846
Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip 66T9846
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46BT-E/MNY-ND 93C46BT-E/MNY 93C46BT-E/MNY 93C46BT-E/MNY 66T9846
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - AT34C02BN-10SU-1.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers