Microchip Technology, Inc. Memory 93C46B/SN

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 93C46B/SN is a 1Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports 16-bit word size communication. The device features self-timed erase and write cycles, including an automatic erase before writing all data. It is capable of enduring up to 1,000,000 erase/write cycles with a data retention period exceeding 200 years. The 93C46B/SN is compliant with RoHS standards and is available in various package types, including 8-lead PDIP and SOIC. It is suitable for industrial applications with operating temperature ranges from -40°C to +85°C. The device utilizes a standard 3-wire serial I/O interface and includes a ready/busy status signal, making it a reliable choice for non-volatile memory needs.

Datasheet Summary
Powered by GS/AI

The 93C46B/SN is a 1Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports 16-bit word size communication. The device features self-timed erase and write cycles, including an automatic erase before writing all data. It is capable of enduring up to 1,000,000 erase/write cycles with a data retention period exceeding 200 years. The 93C46B/SN is compliant with RoHS standards and is available in various package types, including 8-lead PDIP and SOIC. It is suitable for industrial applications with operating temperature ranges from -40°C to +85°C. The device utilizes a standard 3-wire serial I/O interface and includes a ready/busy status signal, making it a reliable choice for non-volatile memory needs.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46B/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C46B/SN
Memory IC and Storage Component 774-93C46B/SN
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93C46B/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46B/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93C46B/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46B/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93C46B/SN - 052684-93C46B/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C46B/SN
052684-93C46B/SN
Memory - EEPROM - 93C46B/SN 052684-93C46B/SN
Manufacturer: Microchip Technology Win Source Part Number: 052684-93C46B/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Family Name: 93C46B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): BR93L46RF-WTR; BR93H46RF-WE2; S-29130ADFJA; Introduction Date: May 27, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052684-93C46B/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Family Name: 93C46B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): BR93L46RF-WTR; BR93H46RF-WE2; S-29130ADFJA;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip - 75K5893 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip
75K5893
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip 75K5893
SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Microchip - 99K1266 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Microchip
99K1266
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Microchip 99K1266
SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46B/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46B/SN
Integrated Circuits (ICs) - Memory - Memory 93C46B/SN
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - 93C46B/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46B/SN-ND 774-93C46B/SN 052684-93C46B/SN 93C46B/SN 75K5893 93C46B/SN 93C46B/SN 93C46B/SN
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93C46B/SN Memory Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 0degC ~ 70degC (TA) 4.5V ~ 5.5V
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - CAT24C08LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 99326-E0953 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers