Microchip Technology, Inc. Memory - EEPROM - 93C46B-I/P 93C46B-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 076607-93C46B-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 076607-93C46B-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93C46B-I/P - 076607-93C46B-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C46B-I/P
076607-93C46B-I/P
Memory - EEPROM - 93C46B-I/P 076607-93C46B-I/P
Manufacturer: Microchip Technology Win Source Part Number: 076607-93C46B-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 076607-93C46B-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C46B-I/P
Memory IC and Storage Component 774-93C46B-I/P
IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93C46B-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46B-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93C46B-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46B-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1976066 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976066
EEPROM 1976066
Microchip Technology, 93C46B-I/P

Microchip Technology, 93C46B-I/P

Supplier's Site
EEPROM - 1976066P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976066P
EEPROM 1976066P
Microchip Technology, 93C46B-I/P

Microchip Technology, 93C46B-I/P

Supplier's Site
EEPROM - 1976064 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976064
EEPROM 1976064
Microchip Technology, 93C46B-I/P

Microchip Technology, 93C46B-I/P

Supplier's Site
Memory - 93C46B-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
MICROCHIP - 93C46B-I/P - SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8 - 536-93C46B-I/P - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - 93C46B-I/P - SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8
536-93C46B-I/P
MICROCHIP - 93C46B-I/P - SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8 536-93C46B-I/P
MICROCHIP - 93C46B-I/P - SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8

MICROCHIP - 93C46B-I/P - SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46B-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46B-I/P
Integrated Circuits (ICs) - Memory - Memory 93C46B-I/P
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 54K2866 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
54K2866
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 54K2866
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93C46B-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
1K, 64 X 16 SERIAL EE, IND - 70045292 - Allied Electronics, Inc.
Fort Worth, TX, USA
1K, 64 X 16 SERIAL EE, IND
70045292
1K, 64 X 16 SERIAL EE, IND 70045292
Features: Automatic ERAL Before WRAL Self-Timed Erase and Write Cycle Power On/Off Data Protection Circuitry Sequential Read Function Industry Standard 3-Wire Serial I/O

Features:

  • Automatic ERAL Before WRAL
  • Self-Timed Erase and Write Cycle
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • Industry Standard 3-Wire Serial I/O
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 076607-93C46B-I/P 774-93C46B-I/P 1976066 1976066P 93C46B-I/P-ND 93C46B-I/P 536-93C46B-I/P 93C46B-I/P 93C46B-I/P 54K2866 93C46B-I/P 70045292
Product Name Memory - EEPROM - 93C46B-I/P Memory IC and Storage Component EEPROM EEPROM Memory Memory MICROCHIP - 93C46B-I/P - SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8 Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip Memory 1K, 64 X 16 SERIAL EE, IND
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Package Type DIP; 8-PDIP SOIC; SSOP; DIP SOIC; SOIC DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300, 7.62mm) DIP DIP; 8-DIP (0.300\", 7.62mm) PDIP
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V Through Hole 4.5V ~ 5.5V
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C0006273800 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers