Microchip Technology, Inc. Memory 93C46AT-I/MC

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-DFN (2x3)
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-DFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 93XX46 series EEPROM is a 1Kbit low-voltage serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It operates at a clock frequency of 2MHz and supports a temperature range of -40°C to +85°C, making it suitable for industrial applications. The device features a 128 x 8-bit memory organization and utilizes a 3-wire serial Microwire interface for communication. This EEPROM is designed with low-power CMOS technology, ensuring efficient operation. It includes features such as self-timed erase/write cycles, automatic erase before write, and power-on/off data protection circuitry. The device is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is RoHS compliant and available in various package types, including DFN-EP with 8 pins. Engineers considering this EEPROM for their projects should note its compatibility with low-voltage applications and its robust performance characteristics in demanding environments.

Datasheet Summary
Powered by GS/AI

The Microchip 93XX46 series EEPROM is a 1Kbit low-voltage serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It operates at a clock frequency of 2MHz and supports a temperature range of -40°C to +85°C, making it suitable for industrial applications. The device features a 128 x 8-bit memory organization and utilizes a 3-wire serial Microwire interface for communication. This EEPROM is designed with low-power CMOS technology, ensuring efficient operation. It includes features such as self-timed erase/write cycles, automatic erase before write, and power-on/off data protection circuitry. The device is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is RoHS compliant and available in various package types, including DFN-EP with 8 pins. Engineers considering this EEPROM for their projects should note its compatibility with low-voltage applications and its robust performance characteristics in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46AT-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-DFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-DFN (2x3)

Buy Now Datasheet
Memory - 93C46AT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-DFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C46AT-I/MC
Memory IC and Storage Component 774-93C46AT-I/MC
IC EEPROM 1KBIT MICROWIRE 8DFN Product overview: 93C46AT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46AT-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8DFN Product overview: 93C46AT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46AT-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DFN

IC EEPROM 1KBIT SPI 2MHZ 8DFN

Supplier's Site Datasheet
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip - 72J4897 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip
72J4897
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip 72J4897
EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93C46AT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-DFN (2x3)

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46AT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46AT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93C46AT-I/MC
IC EEPROM 1KBIT MICROWIRE 8DFN

IC EEPROM 1KBIT MICROWIRE 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46AT-I/MCCT-ND 774-93C46AT-I/MC 93C46AT-I/MC 72J4897 93C46AT-I/MC 93C46AT-I/MC
Product Name Memory Memory IC and Storage Component Memory Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Surface Mount
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25020B-XHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers