Microchip Technology, Inc. Memory 93C46A-I/P

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 991292-93C46A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
991292-93C46A-I/P
Integrated Circuits (ICs) - Memory 991292-93C46A-I/P
Win Source Part Number: 991292-93C46A-I/P Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 93C46AIP,93C46A-I/P- NDR Base Product Number: 93C46A

Win Source Part Number: 991292-93C46A-I/P
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 2ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 93C46AIP,93C46A-I/P-NDR
Base Product Number: 93C46A

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C46A-I/P
Memory IC and Storage Component 774-93C46A-I/P
IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93C46A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93C46A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1K, 128 X 8 SERIAL EE, IND - 70045970 - Allied Electronics, Inc.
Fort Worth, TX, USA
1K, 128 X 8 SERIAL EE, IND
70045970
1K, 128 X 8 SERIAL EE, IND 70045970
Features: Automatic ERAL Before WRAL Self-Timed Erase and Write Cycle Power On/Off Data Protection Circuitry Sequential Read Function Industry Standard 3-Wire Serial I/O

Features:

  • Automatic ERAL Before WRAL
  • Self-Timed Erase and Write Cycle
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • Industry Standard 3-Wire Serial I/O
Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46A-I/P
Integrated Circuits (ICs) - Memory - Memory 93C46A-I/P
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 92C7591 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
92C7591
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 92C7591
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial 3-Wire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial 3-Wire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93C46A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46A-I/P-ND 991292-93C46A-I/P 774-93C46A-I/P 70045970 93C46A-I/P 93C46A-I/P 92C7591 93C46A-I/P 93C46A-I/P
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component 1K, 128 X 8 SERIAL EE, IND Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP PDIP DIP; 8-DIP (0.300", 7.62mm) DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Cycle Time 2.00E6 ns 2.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details