EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-SOIC
IC EEPROM 1KBIT MICROWIRE 8SOIC
IC EEPROM 1KBIT SPI 2MHZ 8SOIC
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C46A-E/SN-ND | 93C46A-E/SN | 93C46A-E/SN | 93C46A-E/SN | 03H8222 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |